The ANM-1P100 connector is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This Type-N Male connector is for use with RG401 cable. For additional information and complete specifications, see the 2D Drawing in Downloads section.
Features
Excellent Passive InterModulation performance of -160dBc
For use with RG401 cable
Plated brass body ideal for outdoor use
Application
Distributed antenna systems (DAS)
IEEE 802.11b and 802.11g Wireless LAN applications
Low PIM coax cable assemblies
The ANM-1P100 connector is ideal for used with Distributed Antenna Systems (DAS) do to its excellent Passive InterModulation (PIM) performance of -160dBc. This Type-N Male connector is for use with RG401 cable.
For additional information and complete specifications, see the 2D Drawing in Downloads section.
Features
- Excellent Passive InterModulation performance of -160dBc
- For use with RG401 cable
- Plated brass body ideal for outdoor use
Application
- Distributed antenna systems (DAS)
- IEEE 802.11b and 802.11g Wireless LAN applications
- Low PIM coax cable assemblies