L-com, Inc. Type F Auto-Terminating (Female/Female) Adapter, 75 Ohm ATERM-FF

Description
This unique design utilizes an automatically engaging resistor that eliminates the nuisance of using separate terminators. In addition to saving money, these adapters ensure that critical lines are properly terminated when an attached cable is removed. Choose either 50 or 75 Ohm (ATERM-FF) impedance. Features Eliminates accidental creation of open lines after decoupling Eliminates the need for separate terminations Automatic termination of an 75 Ohm line when not coupled Application MDF/IDF R&D Test environments
Description
This unique design utilizes an automatically engaging resistor that eliminates the nuisance of using separate terminators. In addition to saving money, these adapters ensure that critical lines are properly terminated when an attached cable is removed. Choose either 50 or 75 Ohm (ATERM-FF) impedance. Features Eliminates accidental creation of open lines after decoupling Eliminates the need for separate terminations Automatic termination of an 75 Ohm line when not coupled Application MDF/IDF R&D Test environments

Suppliers

Company
Product
Description
Supplier Links
Type F Auto-Terminating (Female/Female) Adapter, 75 Ohm - ATERM-FF - L-com, Inc.
North Andover, MA, United States
Type F Auto-Terminating (Female/Female) Adapter, 75 Ohm
ATERM-FF
Type F Auto-Terminating (Female/Female) Adapter, 75 Ohm ATERM-FF
This unique design utilizes an automatically engaging resistor that eliminates the nuisance of using separate terminators. In addition to saving money, these adapters ensure that critical lines are properly terminated when an attached cable is removed. Choose either 50 or 75 Ohm (ATERM-FF) impedance. Features Eliminates accidental creation of open lines after decoupling Eliminates the need for separate terminations Automatic termination of an 75 Ohm line when not coupled Application MDF/IDF R&D Test environments

This unique design utilizes an automatically engaging resistor that eliminates the nuisance of using separate terminators. In addition to saving money, these adapters ensure that critical lines are properly terminated when an attached cable is removed. Choose either 50 or 75 Ohm (ATERM-FF) impedance.

Features

  • Eliminates accidental creation of open lines after decoupling
  • Eliminates the need for separate terminations
  • Automatic termination of an 75 Ohm line when not coupled

Application

  • MDF/IDF
  • R&D
  • Test environments
Supplier's Site
Adapter F Type Auto Termin L-Com - 23T4396 - Newark, An Avnet Company
Chicago, IL, United States
Adapter F Type Auto Termin L-Com
23T4396
Adapter F Type Auto Termin L-Com 23T4396
ADAPTER F TYPE AUTO TERMIN

ADAPTER F TYPE AUTO TERMIN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number ATERM-FF 23T4396
Product Name Type F Auto-Terminating (Female/Female) Adapter, 75 Ohm Adapter F Type Auto Termin L-Com
Connector Type BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Coaxial Adapters - X213D8 - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 12.400 GHz
View Details