This reverse polarity BNC plug RF connector (RP-BNC Plug) is designed for crimp attachment to the widely used 400-series low-loss size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .429" for the crimp ferrule and .128" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
Can be used with LMR®400, L-com CA-400, Belden 9913, 7810 cable types
Must be Purchased in Increments of 10
Application
Low Loss Coax Applications
Radio Pigtails
RF Applications
Wi-Fi Applications
WLAN
This reverse polarity BNC plug RF connector (RP-BNC Plug) is designed for crimp attachment to the widely used 400-series low-loss size coaxial cable utilizing readily-available crimp tools with standard crimp sizes: .429" for the crimp ferrule and .128" for the pin. BNC connectors connect with a twist lock, making them popular for RF applications.
Features
- Can be used with LMR®400, L-com CA-400, Belden 9913, 7810 cable types
- Must be Purchased in Increments of 10
Application
- Low Loss Coax Applications
- Radio Pigtails
- RF Applications
- Wi-Fi Applications
- WLAN