This connector is a crimp style female TNC connector made for 240-series cable. Designed for Wireless and Coaxial applications, the ATF-1506 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This TNC Female connector is a crimp style connector. The ATF-1506 can be used with WBC--240‚ LMR®240, L-com CA-240 and Belden 7808 cable. Buy online now!
Features
Can be used with WBC240‚ LMR®240, L-com CA-240, Belden 7808 cable types
Application
RF Applications
Low Loss Coax Applications
Radio Pigtails
Wi-Fi Applications
WLAN
This connector is a crimp style female TNC connector made for 240-series cable. Designed for Wireless and Coaxial applications, the ATF-1506 provides superior performance while taking advantage of its gold plated contact to prevent against signal loss. This TNC Female connector is a crimp style connector. The ATF-1506 can be used with WBC--240‚ LMR®240, L-com CA-240 and Belden 7808 cable. Buy online now!
Features
- Can be used with WBC240‚ LMR®240, L-com CA-240, Belden 7808 cable types
Application
- RF Applications
- Low Loss Coax Applications
- Radio Pigtails
- Wi-Fi Applications
- WLAN