L-com, Inc. RP-SMA Plug Solderless Right Angle Crimp Style for 195-Series Low Loss Cable ARSP-1726

Description
L-com's Reverse Polarity SMA Plug (RP-SMA Plug) Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195 Captive gold plated center pin requires no soldering or crimping Nickel plated brass body ideal for outdoor use Note: For use only with cables with solid center conductors Application Low-loss coax cable assemblies Low Loss Coax Applications Radio pigtails RF applications Wi-Fi Applications
Description
L-com's Reverse Polarity SMA Plug (RP-SMA Plug) Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195 Captive gold plated center pin requires no soldering or crimping Nickel plated brass body ideal for outdoor use Note: For use only with cables with solid center conductors Application Low-loss coax cable assemblies Low Loss Coax Applications Radio pigtails RF applications Wi-Fi Applications

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Plug Solderless Right Angle Crimp Style for 195-Series Low Loss Cable - ARSP-1726 - L-com, Inc.
North Andover, MA, United States
RP-SMA Plug Solderless Right Angle Crimp Style for 195-Series Low Loss Cable
ARSP-1726
RP-SMA Plug Solderless Right Angle Crimp Style for 195-Series Low Loss Cable ARSP-1726
L-com's Reverse Polarity SMA Plug (RP-SMA Plug) Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering. Note: For use only with cables with solid center conductors Features Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195 Captive gold plated center pin requires no soldering or crimping Nickel plated brass body ideal for outdoor use Note: For use only with cables with solid center conductors Application Low-loss coax cable assemblies Low Loss Coax Applications Radio pigtails RF applications Wi-Fi Applications

L-com's Reverse Polarity SMA Plug (RP-SMA Plug) Solderless Connector makes it quick and easy to terminate your cable assemblies. The captive center pin requires no crimping or soldering.
Note: For use only with cables with solid center conductors

Features

  • Can be used with LMR®195, CNT-195, TWS-195 and L-com's CA-195
  • Captive gold plated center pin requires no soldering or crimping
  • Nickel plated brass body ideal for outdoor use
  • Note: For use only with cables with solid center conductors

Application

  • Low-loss coax cable assemblies
  • Low Loss Coax Applications
  • Radio pigtails
  • RF applications
  • Wi-Fi Applications
Supplier's Site
Conrp-Sma Plug R/a Ez Lmr195 L-Com - 86W6872 - Newark, An Avnet Company
Chicago, IL, United States
Conrp-Sma Plug R/a Ez Lmr195 L-Com
86W6872
Conrp-Sma Plug R/a Ez Lmr195 L-Com 86W6872
CONRP-SMA PLUG R/A EZ LMR195

CONRP-SMA PLUG R/A EZ LMR195

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number ARSP-1726 86W6872
Product Name RP-SMA Plug Solderless Right Angle Crimp Style for 195-Series Low Loss Cable Conrp-Sma Plug R/a Ez Lmr195 L-Com
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Mount Connector - 5285-M007-01 - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-2435-MF - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details