L-com, Inc. Toslink Female to Mini-Plug Male Adapter ADPT-TOSF-MINIM

Description
L-com's Toslink to Mini-Plug Toslink adapter is a cost effective and easy to use solution for converting a Toslink connector to a 3.5mm Mini-plug style connector. These adapters feature quality, rugged construction and can be used with standard Toslink cables. Contact us today for large project volume discounts. Features Dust cap protects connector from contaminates when not in use Universal design works with all standard Toslink and Mini-plug style connectors Used to convert Toslink plugs to 3.5mm Mini-plugs Contact us today for large project volume discounts Light weight body produces less wear on mini-plug jacks Application A/V Control systems Home Theatre Optical audio
Description
L-com's Toslink to Mini-Plug Toslink adapter is a cost effective and easy to use solution for converting a Toslink connector to a 3.5mm Mini-plug style connector. These adapters feature quality, rugged construction and can be used with standard Toslink cables. Contact us today for large project volume discounts. Features Dust cap protects connector from contaminates when not in use Universal design works with all standard Toslink and Mini-plug style connectors Used to convert Toslink plugs to 3.5mm Mini-plugs Contact us today for large project volume discounts Light weight body produces less wear on mini-plug jacks Application A/V Control systems Home Theatre Optical audio

Suppliers

Company
Product
Description
Supplier Links
Toslink Female to Mini-Plug Male Adapter - ADPT-TOSF-MINIM - L-com, Inc.
North Andover, MA, United States
Toslink Female to Mini-Plug Male Adapter
ADPT-TOSF-MINIM
Toslink Female to Mini-Plug Male Adapter ADPT-TOSF-MINIM
L-com's Toslink to Mini-Plug Toslink adapter is a cost effective and easy to use solution for converting a Toslink connector to a 3.5mm Mini-plug style connector. These adapters feature quality, rugged construction and can be used with standard Toslink cables. Contact us today for large project volume discounts. Features Dust cap protects connector from contaminates when not in use Universal design works with all standard Toslink and Mini-plug style connectors Used to convert Toslink plugs to 3.5mm Mini-plugs Contact us today for large project volume discounts Light weight body produces less wear on mini-plug jacks Application A/V Control systems Home Theatre Optical audio

L-com's Toslink to Mini-Plug Toslink adapter is a cost effective and easy to use solution for converting a Toslink connector to a 3.5mm Mini-plug style connector. These adapters feature quality, rugged construction and can be used with standard Toslink cables. Contact us today for large project volume discounts.

Features

  • Dust cap protects connector from contaminates when not in use
  • Universal design works with all standard Toslink and Mini-plug style connectors
  • Used to convert Toslink plugs to 3.5mm Mini-plugs
  • Contact us today for large project volume discounts
  • Light weight body produces less wear on mini-plug jacks

Application

  • A/V
  • Control systems
  • Home Theatre
  • Optical audio
Supplier's Site
Adptr Tos-F Minitos-M L-Com - 89M7151 - Newark, An Avnet Company
Chicago, IL, United States
Adptr Tos-F Minitos-M L-Com
89M7151
Adptr Tos-F Minitos-M L-Com 89M7151
ADPTR TOS-F MINITOS-M

ADPTR TOS-F MINITOS-M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ADPT-TOSF-MINIM 89M7151
Product Name Toslink Female to Mini-Plug Male Adapter Adptr Tos-F Minitos-M L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details