The L-com ANM-1616 is a premium Right Angle N Male Crimp Connector created for use with 600-series cable. This connector is compatible with WBC-600‚ LMR®600 and L-com CA-600 cable types. This part utilizes its gold plated center pin to reduce signal loss. This connector is ideal for Wireless, WLAN and other generic Low Loss Coaxial applications. The right angle orientation for this N Male connector allows for use in space where a normal connector will not fit. The cap on the connector allows the user to access parts otherwise not accessible on other connectors. Order online today!
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | ANM-1616 |
| Product Name | Type N Male Crimp Right Angle for 600-Series Cable |
| Connector Type | Type N |