The ANM-1A18 is ideal for use with low cost 75 ohm cable which is normally terminated with lower quality F-Type connectors. This connector can be used to mate with standard 50 ohm N-Female connectors.
Features
Application
CONN-MALE CRIMP RG6 CABLE
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | ANM-1A18 | 86R1926 |
| Product Name | Type N Male Crimp for RG6 Cable | Conn-Male Crimp Rg6 Cable L-Com |
| Connector Type | Type N |