This Right Angle N Male Crimp connector Can be used with RG8‚ WBC--400‚ LMR®400‚ Belden 9913, Belden 7810, L-com CA-400 and L-com CA-400 Ultra Flex cable types. Designed for Wireless and Low Loss applications, the ANM-1416 provides superior performance while maintaining excellent quality when used with RG8 and 400-series cable. The Type N Male Crimp Right Angle for RG8, 400-series Cable has an operating temperature range between -55C and +85C. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated . Buy online now!
Features
Can be used with RG8‚ WBC400‚ LMR®400‚ Belden 9913, 7810 and L-com CA-400 and CA-400 Ultra Flex cable types
Application
Low Loss Coax Applications
Radio Pigtails
RF Applications
Wi-Fi Applications
WLAN
This Right Angle N Male Crimp connector Can be used with RG8‚ WBC--400‚ LMR®400‚ Belden 9913, Belden 7810, L-com CA-400 and L-com CA-400 Ultra Flex cable types. Designed for Wireless and Low Loss applications, the ANM-1416 provides superior performance while maintaining excellent quality when used with RG8 and 400-series cable. The Type N Male Crimp Right Angle for RG8, 400-series Cable has an operating temperature range between -55C and +85C. This connectors Temperature Cycling, Moisture Resistance, Corrosion, Vibration and Altitude are all MIL-Std. 202 rated . Buy online now!
Features
- Can be used with RG8‚ WBC400‚ LMR®400‚ Belden 9913, 7810 and L-com CA-400 and CA-400 Ultra Flex cable types
Application
- Low Loss Coax Applications
- Radio Pigtails
- RF Applications
- Wi-Fi Applications
- WLAN