25 Position D-Sub Plug, Male Pins Connector
D SUB CONN, R/A PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:621 Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-621-M25-260-BN2-ND | 31AK8728 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle | |
| Current Rating | 5.0 amps |