"Connector Header Surface Mount 44 position 0.050"" (1.27mm)"
Wurth Elektronik 62104421021 PCB Header
Wurth Elektronik 62104421021 PCB Header
CONN, HEADER, 44POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-62104421021-ND | 2339677 | 99AH1186 |
| Product Name | Headers, Male Pins | PCB Headers | Conn, Header, 44Pos, 2Row, 1.27Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Header | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 100 volts |