TE Connectivity Quick Connects, Quick Disconnect Connectors 62139-1

Description
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27740TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27740TR-ND
Quick Connects, Quick Disconnect Connectors A27740TR-ND
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27740CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27740CT-ND
Quick Connects, Quick Disconnect Connectors A27740CT-ND
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female/male Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity - 47AC4081 - Newark, An Avnet Company
Chicago, IL, United States
Female/male Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity
47AC4081
Female/male Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity 47AC4081
FEMALE/MALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG RoHS Compliant: Yes

FEMALE/MALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:FASTON 187 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62139-1
Terminals 62139-1
Terminals RECPT/TAB 20-16

Terminals RECPT/TAB 20-16

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27740TR-ND 47AC4081 62139-1
Product Name Quick Connects, Quick Disconnect Connectors Female/male Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details