TE Connectivity Terminals 62109-2

Description
FASTON COMRL RECP STR
Request a Quote Datasheet
Description
FASTON COMRL RECP STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
62109-2
Terminals 62109-2
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Quick Connects, Quick Disconnect Connectors - A27632TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27632TR-ND
Quick Connects, Quick Disconnect Connectors A27632TR-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27632CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27632CT-ND
Quick Connects, Quick Disconnect Connectors A27632CT-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364783-62109-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364783-62109-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364783-62109-2
Win Source Part Number: 1364783-62109-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 62109 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.780" (19.81mm) Termination: Crimp Contact Material: Brass Terminal Type: Stacked Gender: Female and Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Win Source Part Number: 1364783-62109-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 62109
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.780" (19.81mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Stacked
Gender: Female and Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62109-2
Terminals 62109-2
Terminals .25 PB FAS TAB 18-14 Reel of 2500

Terminals .25 PB FAS TAB 18-14 Reel of 2500

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 62109-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
62109-2
Quick Connects, Quick Disconnect Connectors 62109-2
CONN QC RCPT/TAB 14-18AWG 0.250

CONN QC RCPT/TAB 14-18AWG 0.250

Supplier's Site Datasheet
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 25R6425 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
25R6425
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 25R6425
PIGGYBACK DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

PIGGYBACK DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
62109-2 Mini-Reel 250 Pb Fas Tab&rec 18-14 Tpbr Amp - Te Connectivity - 87X3206 - Newark, An Avnet Company
Chicago, IL, United States
62109-2 Mini-Reel 250 Pb Fas Tab&rec 18-14 Tpbr Amp - Te Connectivity
87X3206
62109-2 Mini-Reel 250 Pb Fas Tab&rec 18-14 Tpbr Amp - Te Connectivity 87X3206
62109-2 Mini-Reel 250 PB FAS TAB&REC 18-14 TPBR

62109-2 Mini-Reel 250 PB FAS TAB&REC 18-14 TPBR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62109-2 A27632TR-ND 1364783-62109-2 62109-2 62109-2 25R6425 87X3206
Product Name Terminals Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 62109-2 Mini-Reel 250 Pb Fas Tab&rec 18-14 Tpbr Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details