"20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN, RCPT, 20POS, 2ROW, 2MM ROHS COMPLIANT: YES
WR-PHD 2.00 MM DUAL SMT SOCKET H
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-62132021821TR-ND | 75AJ1606 | 62132021821 |
| Product Name | Headers, Receptacles, Female Sockets | Conn, Rcpt, 20Pos, 2Row, 2Mm Rohs Compliant Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts | |
| Current Rating | 2.0 amps | 2.0 amps |