"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
FEMALE QUICK DISCONNECT, 16-20AWG/4.75MM; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes
Terminals 187 FAST RCPT 20-16 Reel of 20000
CONN QC RCPT 16-20AWG 0.187
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 62137-2 | A27704TR-ND | 16H2281 | 62137-2 | 792-62137-2 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | Female Quick Disconnect, 16-20Awg/4.75Mm; Product Range Amp - Te Connectivity | Terminals | CONN QC RCPT 16-20AWG 0.187 |
| Gender | Female / Jack | Female / Jack |