TE Connectivity Quick Connects, Quick Disconnect Connectors 62122-1

Description
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A24783TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24783TR-ND
Quick Connects, Quick Disconnect Connectors A24783TR-ND
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A24783CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24783CT-ND
Quick Connects, Quick Disconnect Connectors A24783CT-ND
"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364843-62122-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364843-62122-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364843-62122-1
Win Source Part Number: 1364843-62122-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 62122 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.485" (12.32mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.280" (7.11mm)

Win Source Part Number: 1364843-62122-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 62122
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.485" (12.32mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.280" (7.11mm)

Buy Now Datasheet
Male Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity - 47AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity
47AC4080
Male Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity 47AC4080
MALE DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 2.8MM, 22-18AWG; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Terminal, Male Disconnect, 2.79Mm, Crimp; Product Range Amp - Te Connectivity - 16H2275 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 2.79Mm, Crimp; Product Range Amp - Te Connectivity
16H2275
Terminal, Male Disconnect, 2.79Mm, Crimp; Product Range Amp - Te Connectivity 16H2275
TERMINAL, MALE DISCONNECT, 2.79MM, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 2.79MM, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62122-1
Terminals 62122-1
Terminals 110 FAST TAB 22-18 P Reel of 10000

Terminals 110 FAST TAB 22-18 P Reel of 10000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24783TR-ND 1364843-62122-1 47AC4080 62122-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Male Disconnect, 2.8Mm, 22-18Awg; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details