DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
100
150
200
250
300
350
380
390
400
410
420
430
431
432
433
434
435
436
437
438
439
440
441
442
443
450
460
470
480
490
500
550
600
650
700
750
800
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 20-24 AWG Crimp Connector Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "2 Rectangular Connectors - Housings Plug Yellow 0.098"" (2.50mm)" | |
| "22 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Gray" | |
| "3 Circuit 0.394"" (10.00mm) Eurostyle Terminal Strip Connector, Screws" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.236"" (6.00mm)" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Gray" | |
| "Coax, Pin Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial" | |
| "Coax, Socket Center, Assembly Contact Gold Solder 0.085"" Flexible Coaxial" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 24 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 34 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 24 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 8 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.295"" (7.50mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.039"" (0.99mm) Dia" | |
| "Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.020"" ~ 0.030"" (0.51mm ~ 0.76mm) No Tail Solder" | |
| "Socket Contact Gold 0.047"" Flexible Coaxial" | |
| "Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male To 0.25"" (6.35mm) 1/4"" Quick Connect, Male" | |
| 020/060 28P PLUG ASSY(CODE B2) | |
| 020/060 56P HDR ASSY(CODE B) | |
| 020/060 73P HDR ASSY TYPE C | |
| 1 Position Terminal Block Jumper Flat Pins | |
| 10 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| 160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle | |
| 1POS,FAKRA II,PLUG,REC HSG,CODL, | |
| 21 (17 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 26 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup | |
| 26 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder | |
| 2POS, MCON 1.2 LL REC SEALED | |
| 3 Position Rectangular Receptacle Connector Crimp Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 32 (1 x 32) Pos SIP Socket Gold Through Hole | |
| 3218-00-440016-CS235 9 | |
| 32POS MQS .63 HEADER 90DEG THR | |
| 34 Position Rectangular Receptacle Connector IDC Gold 28 AWG, Stranded; 26-30 AWG, Solid | |
| 34 Position Rectangular Receptacle Connector IDC Gold | |
| 34 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 3P POTTED RAST 2.5 HEADER,SEL | |
| 3POS, MCON 1.2 LL REC SEALED | |
| 4 Position Circular Connector Plug, Male Pins Screw | |
| 4 Position Circular Connector Plug, Male Pins Solder | |
| 4 Position Circular Connector Plug, Male Pins Wire Leads | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Wire Leads | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 4 Rectangular Connectors - Housings Receptacle Green | |
| 46POS,MCON 1.2,REC HSG ASSY,SLD | |
| 4POS, MCON 1.2 LL REC SEALED | |
| 50 Position Plug Connector Free Hanging (In-Line), Right Angle IDC | |
| 50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC | |
| 53POS, MIXED,REC HSG,ASSY,SEALED | |
| 6 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 6 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| 6/4 PCB MOD.JACK SE | |
| 6P6C SHIELDED MOD. PLUG | |
| 8 Rectangular Connectors - Housings Receptacle Green | |
| AMP MONO-SHAPE TAB CONN 2P | |
| Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| BODY BRAZED RING 2 1/2 | |
| BUDGET SLOTTED RING 26-22 6 | |
| CONN EDGE DUAL FMALE 44POS 0.156 | |
| CONN RCPT HSG 62POS | |
| Connector Backshell, Heat Shrink Adapter | |
| Connector Boot, Hooded For RJ45 Plugs | |
| Connector Cable Clamp For CHAMP Latch Low Profile D-Sub Connectors | |
| Connector Cap (Cover), Locking For Micro Quadlok Series | |
| Connector Header position | |
| EP2.5 HDR 2P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 3P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 4P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 5P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 6P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 7P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 8P VERT W/O BOSS,TAPIN | |
| GI2.5 HDR ASS 3P BL NO BOSS TAPE | |
| GI2.5 HDR ASS 3P BLK NO BOSS TAP | |
| GI2.5 HDR ASS 3P RED NO BOSS TAP | |
| GI2.5 HDR ASS 3P YEL NO BOSS TAP | |
| GIC6.0MM CONNECTOR HEAD HOUSING | |
| HSD,SOC OUTER HSG ASSY,90DEG,COD | |
| Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat4 | |
| Jackscrew, Slotted For Micro D (MDM) Connectors | |
| LOCKTITE CU 2HOLE NEMA LUG 2/0-4 | |
| LOCKTITE CU 2HOLE NEMA LUG 300-5 | |
| LOCKTITE CU 2HOLE NEMA LUG 4-1 | |
| LOCKTITE CU 2HOLE NEMA LUG 4/0-3 | |
| LOCKTITE CU 2HOLE NEMA LUG 500-7 | |
| LOCKTITE CU 2HOLE NEMA LUG 750-1 | |
| Natural, Blue Stripe 10 Stud Spade Terminal Connector Crimp, Flag 14-16 AWG | |
| Pin Receptacle Connector No Tail Solder | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC | |
| POD-LOK 250 FLAG AWG 14-12 TPBR | |
| POD-LOK 250 STR. AWG 14-12 TPBR | |
| Position Circular Connector | |
| Position Connector | |
| REC.CONN. | |
| Rectangular Connectors - Housings | |
| Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Ring Terminal Connector 1/2 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 250-300MCM (kcmil) Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 3/0 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 300-350MCM (kcmil) Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 4/0 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 400MCM (kcmil) Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 500-600MCM (kcmil) Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp, Flag | |
| Ring Terminal Connector 1/4 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 2 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp, Flag | |
| Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp, Flag | |
| Ring Terminal Connector 1/4 Stud Hook 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Slotted 16-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp, Flag | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp, Flag | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud D-Shaped 12-14 AWG Crimp | |
| Ring Terminal Connector 14 Stud Circular 10-12 AWG Crimp, Flag | |
| Ring Terminal Connector 14 Stud Circular 14-16 AWG Crimp, Flag | |
| Ring Terminal Connector 14 Stud Circular 16-20 AWG Crimp, Flag | |
| Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 2 Stud D-Shaped 16-22 AWG Crimp | |
| Ring Terminal Connector 2 Stud Flat Sided 22-26 AWG Crimp | |
| Ring Terminal Connector 3/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 3/4 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 3/4 Stud Circular 3/0 AWG Crimp | |
| Ring Terminal Connector 3/4 Stud Circular 4/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp, Flag | |
| Ring Terminal Connector 3/8 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 250-300MCM (kcmil) Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 3/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 300-350MCM (kcmil) Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 4/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 400MCM (kcmil) Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 500-600MCM (kcmil) Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp, Flag | |
| Ring Terminal Connector 3/8 Stud Slotted 6 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp, Flag | |
| Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 2/0 AWG Crimp, Flag | |
| Ring Terminal Connector 5/16 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 3/0 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 5/8 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 5/8 Stud Circular 3/0 AWG Crimp | |
| Ring Terminal Connector 5/8 Stud Circular 4/0 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Oval 22-26 AWG Crimp | |
| Ring Terminal Connector 7/16 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 7/16 Stud Circular 250-300MCM (kcmil) Crimp | |
| Ring Terminal Connector 7/16 Stud Circular 3/0 AWG Crimp | |
| Ring Terminal Connector 7/16 Stud Circular 4/0 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud D-Shaped 12-14 AWG Crimp | |
| Ring Terminal Connector | |
| RING TONGUE, CONTACT | |
| RITS CONN. PLUG ASSY 3P ORANGE T | |
| SCSI .050 PLUG ASS Y 26P | |
| SFP+ 1X1 CAGE ASSEMBLY, PRESS- | |
| SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMPM Connector Jack, Female Socket 50Ohm Panel Mount, Snap-In Solder | |
| SMPM FEMALE CONNECTOR, EXTENDED | |
| SMPM FEMALE QB CONNECTOR, R/A FO | |
| SOCKET CONNECTOR KITS, PV4-S1F 4 | |
| Socket Contact Coax Gold SMPM | |
| SOLIS R HR 22-16COM 22-18MIL 2 | |
| SPRING CLAMP CONNECTOR | |
| STD TIMER HOUSING 2P BLUE | |
| STRA,RT,1/0,5/16-M8, AU | |
| STRA,RT,DG,22-16,#10 ,NI,AU | |
| STRATO-THERM, HR 1/0 5/16 NIPL | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2-16 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 4-16 AWG | |
| Terminal Block Connector 3 Position Feed Through Brown 10-30 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Gray 12-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 10-26 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Orange | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Orange | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250-300MCM (kcmil) | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 500-600MCM (kcmil) | |
| Terminal Connector Rectangular Rectangular Tongue 10-12 AWG 10 Stud | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG Orange | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG Orange | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 250-300MCM (kcmil) | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 300-350MCM (kcmil) | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 400MCM (kcmil) | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 500-600MCM (kcmil) | |
| TERMINAL,SOLIS R HR 16-14 4 | |
| Terminals - Knife Connectors 8 AWG Non-Insulated | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| Wire Pin Terminal Connector 10-12 AWG Solistrand Crimp | |
| Wire Pin Terminal Connector 14-16 AWG Solistrand Crimp | |
| Wire Pin Terminal Connector 8 AWG Solistrand Crimp | |
| Yellow 0 Stud Spade Terminal Connector Crimp 22-26 AWG | |
| Yellow 6 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| ZSFP+ STACKED 2X4 RECEPTACLE ASS | |
| ZSFP+ STACKED 2X4 RECEPTACLE | |
| ZSFP+ STACKED 2X6 RECEPTACLE ASS | |
| ZSFP+ STACKED 2X8 RECEPTACLE ASS |
| << Prev | Next >> |