Switchcraft, Inc. Circular Connector Assemblies 3282-9SG-3DC

Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1229-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1229-ND
Circular Connector Assemblies SC1229-ND
9 Position Circular Connector Plug, Female Sockets Solder Cup

9 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 9 Position Cable; Product Range Switchcraft/conxall - 89F4167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 9 Position Cable; Product Range Switchcraft/conxall
89F4167
Circular Connector Receptacle Size 20, 9 Position Cable; Product Range Switchcraft/conxall 89F4167
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 9 POSITION CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 9 POSITION CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; #20; Solder Cup; 9; Socket; Gold over Nickel; 0.365 in.; 600 V - 70025484 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #20; Solder Cup; 9; Socket; Gold over Nickel; 0.365 in.; 600 V
70025484
Connector; #20; Solder Cup; 9; Socket; Gold over Nickel; 0.365 in.; 600 V 70025484
Solder Cup, Pin⁄Socket Contact Type, Multi-Con-X® Field Installabel Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"

Solder Cup, Pin⁄Socket Contact Type, Multi-Con-X® Field Installabel Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1229-ND 89F4167 70025484
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 9 Position Cable; Product Range Switchcraft/conxall Connector; #20; Solder Cup; 9; Socket; Gold over Nickel; 0.365 in.; 600 V
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts
Current Rating 5.6 amps 5.6 amps
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data