TE Connectivity Wire Splice Connectors 328307

Description
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 18-22 AWG Red
Request a Quote Datasheet
Description
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 18-22 AWG Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A27481-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27481-ND
Wire Splice Connectors A27481-ND
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 18-22 AWG Red

Terminal Butt Splice, Closed End, Single Opening Connector Crimp 18-22 AWG Red

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
300V Electronic Connector
392-328307
300V Electronic Connector 392-328307
18-22AWG Crimp Splice Terminal, Copper/Tin, Red, 300V Product overview: 328307 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328307 can be used for catalog matching and distributor lookup.

18-22AWG Crimp Splice Terminal, Copper/Tin, Red, 300V Product overview: 328307 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328307 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Splice Connectors - 7105348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7105348P
Splice Connectors 7105348P
TE Connectivity 328307 Splice Connector

TE Connectivity 328307 Splice Connector

Supplier's Site
Splice Connectors - 1616031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1616031
Splice Connectors 1616031
TE Connectivity 328307 Splice Connector

TE Connectivity 328307 Splice Connector

Supplier's Site
Splice Connectors - 7105348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7105348
Splice Connectors 7105348
TE Connectivity 328307 Splice Connector

TE Connectivity 328307 Splice Connector

Supplier's Site
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1333687-328307 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1333687-328307
Connectors, Interconnects - Terminals - Wire Splice Connectors 1333687-328307
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333687-328307 Category: Connectors, Interconnects>Termin als>Wire Splice Connectors Packaging: Bulk Color: Red Features: Serrated Mating Area Termination: Crimp Wire Gauge: 18-22 AWG Standard Package: 1,000 Terminal Type: Butt Splice, Closed End, Single Opening Insulation: Fully Insulated Number of Wire Entries: 1 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A27481,2266-328307,3 28307-ND Base Product Number: 3283 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333687-328307
Category: Connectors, Interconnects>Terminals>Wire Splice Connectors
Packaging: Bulk
Color: Red
Features: Serrated Mating Area
Termination: Crimp
Wire Gauge: 18-22 AWG
Standard Package: 1,000
Terminal Type: Butt Splice, Closed End, Single Opening
Insulation: Fully Insulated
Number of Wire Entries: 1
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: A27481,2266-328307,328307-ND
Base Product Number: 3283
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
328307
Terminals 328307
Terminals STRIPPED WIRE CAP red

Terminals STRIPPED WIRE CAP red

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27481-ND 328307 392-328307 7105348P 1333687-328307 328307
Product Name Wire Splice Connectors 300V Electronic Connector Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 18 to 22 AWG 18 AWG
Unlock Full Specs
to access all available technical data