TE Connectivity Standard Edge Connectors 3-284932-6

Description
Body Features Connector Profile : Standard Keying Between Cavity Locations : 41734 Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10 Dimensions Accepts Wire Insulation Diameter Range : 1.3 MM  [.05 INCH ] Card Slot Depth : 5 MM  [.2 INCH ] Connector Height : 7.35 MM  [.29 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Green Housing Entry Configuration : Both Ends Open Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Keying Between Cavity Locations : 41734 Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10 Dimensions Accepts Wire Insulation Diameter Range : 1.3 MM  [.05 INCH ] Card Slot Depth : 5 MM  [.2 INCH ] Connector Height : 7.35 MM  [.29 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Green Housing Entry Configuration : Both Ends Open Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 3-284932-6 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
3-284932-6
Standard Edge Connectors 3-284932-6
Body Features Connector Profile : Standard Keying Between Cavity Locations : 41734 Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Selectively Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10 Dimensions Accepts Wire Insulation Diameter Range : 1.3 MM  [.05 INCH ] Card Slot Depth : 5 MM  [.2 INCH ] Connector Height : 7.35 MM  [.29 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size (AWG) : 24 - 22 Electrical Characteristics Operating Voltage (V) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Green Housing Entry Configuration : Both Ends Open Housing Material : PBT GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Profile : Standard
  • Keying Between Cavity Locations : 41734

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Selectively Loaded
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 4 - 10

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.3 MM  [.05 INCH ]
  • Card Slot Depth : 5 MM  [.2 INCH ]
  • Connector Height : 7.35 MM  [.29 INCH ]
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .22 - .35
  • Wire Size (AWG) : 24 - 22

Electrical Characteristics


  • Operating Voltage (V) : 63

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Green
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : PBT GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 280

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Free Hanging, Panel Mount - A117588-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A117588-ND
Free Hanging, Panel Mount A117588-ND
6 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

6 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

Buy Now Datasheet
Duoplug Mki Std,6 Pos, Keyed 4 Te Connectivity - 99X1259 - Newark, An Avnet Company
Chicago, IL, United States
Duoplug Mki Std,6 Pos, Keyed 4 Te Connectivity
99X1259
Duoplug Mki Std,6 Pos, Keyed 4 Te Connectivity 99X1259
DUOPLUG MKI STD,6 POS, KEYED 4

DUOPLUG MKI STD,6 POS, KEYED 4

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-284932-6 A117588-ND 99X1259
Product Name Standard Edge Connectors Free Hanging, Panel Mount Duoplug Mki Std,6 Pos, Keyed 4 Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Board Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers