Pomona Electronics Jacks, Plugs 3277

Description
Banana Jack Connector Miniature Rivet
Request a Quote Datasheet
Description
Banana Jack Connector Miniature Rivet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1710-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1710-ND
Jacks, Plugs 501-1710-ND
Banana Jack Connector Miniature Rivet

Banana Jack Connector Miniature Rivet

Buy Now Datasheet
Banana Jack, 5A, Turret; Gender Pomona - 73C0626 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 5A, Turret; Gender Pomona
73C0626
Banana Jack, 5A, Turret; Gender Pomona 73C0626
BANANA JACK, 5A, TURRET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 5A, TURRET; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Banana, Jack, 5A, Rivet Rohs Compliant Pomona - 51AH6615 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 5A, Rivet Rohs Compliant Pomona
51AH6615
Conn, Banana, Jack, 5A, Rivet Rohs Compliant Pomona 51AH6615
CONN, BANANA, JACK, 5A, RIVET ROHS COMPLIANT: YES

CONN, BANANA, JACK, 5A, RIVET ROHS COMPLIANT: YES

Supplier's Site
Jacks, Plugs - 3277 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3277
Jacks, Plugs 3277
CONN BANANA JACK MINIATURE RIVET

CONN BANANA JACK MINIATURE RIVET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1710-ND 73C0626 51AH6615 3277
Product Name Jacks, Plugs Banana Jack, 5A, Turret; Gender Pomona Conn, Banana, Jack, 5A, Rivet Rohs Compliant Pomona Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data