Switchcraft, Inc. Circular Connector Assemblies 3282-9PG-324

Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3123-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3123-ND
Circular Connector Assemblies SC3123-ND
9 Position Circular Connector Plug, Male Pins Solder Cup

9 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connector, Free, Male, 9Way; Product Range Switchcraft/conxall - 59M5372 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Free, Male, 9Way; Product Range Switchcraft/conxall
59M5372
Connector, Free, Male, 9Way; Product Range Switchcraft/conxall 59M5372
CONNECTOR, FREE, MALE, 9WAY; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:-; Connector Body RoHS Compliant: Yes

CONNECTOR, FREE, MALE, 9WAY; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:-; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3123-ND 59M5372
Product Name Circular Connector Assemblies Connector, Free, Male, 9Way; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers