Conxall Corporation Circular Connector Assemblies 3280-9PG-330

Description
9 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 3280-9PG-330-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
3280-9PG-330-ND
Circular Connector Assemblies 3280-9PG-330-ND
9 Position Circular Connector Plug, Male Pins Crimp

9 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug, Size 20, 9Pos, Cable; Product Range Switchcraft/conxall - 50B2127 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9Pos, Cable; Product Range Switchcraft/conxall
50B2127
Circular Connector Plug, Size 20, 9Pos, Cable; Product Range Switchcraft/conxall 50B2127
CIRCULAR CONNECTOR PLUG, SIZE 20, 9POS, CABLE; Product Range:Multi-Con-X Series; No. of Contacts:9Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Connector Mounting:Cable Mount; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 9POS, CABLE; Product Range:Multi-Con-X Series; No. of Contacts:9Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Material:Brass; Connector Mounting:Cable Mount; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3280-9PG-330-ND 50B2127
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 9Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data