TE Connectivity Poke-In Connectors 3-2834006-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 3-2834006-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
3-2834006-1
Poke-In Connectors 3-2834006-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ] Connector Height : 4.48 MM  [.176 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Line : Poke-In Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 2.1 MM  [.083 INCH ]
  • Connector Height : 4.48 MM  [.176 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 4

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Line : Poke-In

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Solid State Lighting Connector Assemblies - A124897TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124897TR-ND
Solid State Lighting Connector Assemblies A124897TR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
1P Modular Releasable Poke-In Conn_Red Rohs Compliant Te Connectivity - 08AH2123 - Newark, An Avnet Company
Chicago, IL, United States
1P Modular Releasable Poke-In Conn_Red Rohs Compliant Te Connectivity
08AH2123
1P Modular Releasable Poke-In Conn_Red Rohs Compliant Te Connectivity 08AH2123
1P MODULAR RELEASABLE POKE-IN CONN_RED ROHS COMPLIANT: YES

1P MODULAR RELEASABLE POKE-IN CONN_RED ROHS COMPLIANT: YES

Supplier's Site
1P Modular Releasable Poke-In Conn_Red Rohs Compliant Te Connectivity - 17AH5497 - Newark, An Avnet Company
Chicago, IL, United States
1P Modular Releasable Poke-In Conn_Red Rohs Compliant Te Connectivity
17AH5497
1P Modular Releasable Poke-In Conn_Red Rohs Compliant Te Connectivity 17AH5497
1P MODULAR RELEASABLE POKE-IN CONN_RED ROHS COMPLIANT: YES

1P MODULAR RELEASABLE POKE-IN CONN_RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-2834006-1 A124897TR-ND 08AH2123
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies 1P Modular Releasable Poke-In Conn_Red Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire Modular Connector and RJ Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data