TE Connectivity Lugs 327962

Description
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 4 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 4 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 327962-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 4 Stud

Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 4 Stud

Buy Now Datasheet
Terminal, Ring Tongue, #4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 91B5996 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
91B5996
Terminal, Ring Tongue, #4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 91B5996
TERMINAL, RING TONGUE, #4, 16AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, 16AWG, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 327962-ND 91B5996
Product Name Lugs Terminal, Ring Tongue, #4, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details