TE Connectivity Connectors, Interconnects Terminals Wire Splice Connectors 327638

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Wire Splice Connectors Color: Yellow Features: Serrated Mating Area, Step Up/Step Down Termination: Crimp Package: Bulk Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Fully Insulated Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Wire Splice Connectors Color: Yellow Features: Serrated Mating Area, Step Up/Step Down Termination: Crimp Package: Bulk Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Fully Insulated Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Wire Splice Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Wire Splice Connectors
Connectors, Interconnects Terminals Wire Splice Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Wire Splice Connectors Color: Yellow Features: Serrated Mating Area, Step Up/Step Down Termination: Crimp Package: Bulk Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Fully Insulated Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Wire Splice Connectors
Color: Yellow
Features: Serrated Mating Area, Step Up/Step Down
Termination: Crimp
Package: Bulk
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Fully Insulated
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire Splice Connectors - A27453-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27453-ND
Wire Splice Connectors A27453-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 to 14-16 AWG Yellow

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 to 14-16 AWG Yellow

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27453-ND 327638
Product Name Connectors, Interconnects Terminals Wire Splice Connectors Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details