Switchcraft, Inc. Circular Connector Assemblies 3280-9PG-524

Description
9 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
9 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 3280-9PG-524-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
3280-9PG-524-ND
Circular Connector Assemblies 3280-9PG-524-ND
9 Position Circular Connector Plug, Male Pins Crimp

9 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Switchcraft/conxall - 97H4685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Switchcraft/conxall
97H4685
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Switchcraft/conxall 97H4685
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3280-9PG-524-ND 97H4685
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details