TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-282002-5

Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-282002-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-282002-5
Rectangular Wire & Cable Connectors & Housings 3-282002-5
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Wire Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 380 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Wire Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VAC) : 380

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 6.6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-3-282002-5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-3-282002-5-ND
Free Hanging, Panel Mount 17-3-282002-5-ND
AMP MONO-SHAPE TAB CONN 2P.

AMP MONO-SHAPE TAB CONN 2P.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-282002-5 17-3-282002-5-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers