Pomona Electronics Jacks, Plugs 3276

Description
Banana Plug Connector Miniature Threaded, External (Nut)
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Threaded, External (Nut)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1502-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1502-ND
Jacks, Plugs 501-1502-ND
Banana Plug Connector Miniature Threaded, External (Nut)

Banana Plug Connector Miniature Threaded, External (Nut)

Buy Now Datasheet
Banana Plug 3276
The 3276 is a banana plug from Pomona. Additional Features: Miniature Banana Plug With Threaded Stud “X” Dimension: 3276 = .23” (5,8mm), 4513 = .48” (12,2mm) Threaded stud enables fast and easy mounting to panels Solder turret allows wire attachment Miniature banana plug spring features gold plated Beryllium Copper for long insertion life and low contact resistance Materials: Miniature Banana Plug: Spring – Beryllium Copper, Gold Plated Body: Brass, Gold Plated Hex Nut: 4-40 Nut, Brass, Nickel Plated Ratings: Operating Voltage: 2500 VDC Current: 5 Amperes Max. Applications: Test & Measurement The Pomona 3276 is a miniature Banana Plug with threaded stud. Threaded stud enables fast and easy mounting to panels. Solder turret allows wire attachment. Miniature banana plug spring features gold plated beryllium copper for long insertion life and low contact resistance.

The 3276 is a banana plug from Pomona.

Additional Features:

  • Miniature Banana Plug With Threaded Stud
  • “X” Dimension: 3276 = .23” (5,8mm), 4513 = .48” (12,2mm)
  • Threaded stud enables fast and easy mounting to panels
  • Solder turret allows wire attachment
  • Miniature banana plug spring features gold plated Beryllium Copper for long insertion life and low contact resistance

Materials:

  • Miniature Banana Plug: Spring – Beryllium Copper, Gold Plated
  • Body: Brass, Gold Plated
  • Hex Nut: 4-40 Nut, Brass, Nickel Plated

Ratings:

  • Operating Voltage: 2500 VDC
  • Current: 5 Amperes Max.

Applications:

  • Test & Measurement

The Pomona 3276 is a miniature Banana Plug with threaded stud. Threaded stud enables fast and easy mounting to panels. Solder turret allows wire attachment. Miniature banana plug spring features gold plated beryllium copper for long insertion life and low contact resistance.

Supplier's Site Datasheet
Banana Plug, 5A, Turret; Gender Pomona - 26H1916 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Turret; Gender Pomona
26H1916
Banana Plug, 5A, Turret; Gender Pomona 26H1916
BANANA PLUG, 5A, TURRET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:- RoHS Compliant: Yes

BANANA PLUG, 5A, TURRET; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site
Banana Plug, Miniature, 5A, Turret, Pk10; Gender Pomona - 51X1996 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Miniature, 5A, Turret, Pk10; Gender Pomona
51X1996
Banana Plug, Miniature, 5A, Turret, Pk10; Gender Pomona 51X1996
BANANA PLUG, MINIATURE, 5A, TURRET, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, MINIATURE, 5A, TURRET, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 3276 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3276
Jacks, Plugs 3276
CONN BANANA PLUG MINIATURE THRD

CONN BANANA PLUG MINIATURE THRD

Supplier's Site Datasheet
Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper - 70198000 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper
70198000
Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper 70198000
Miniature Banana Plug With Threaded Stud, Voltage Rating 2500 VDC Threaded stud for rapid mounting. Solder turret for attachment of wires. Furnished with nickel-plated 4-40 hex nut, unassembled. Material: Miniature banana plug body — Brass; Spring — one-piece heat-treated beryllium copper. Fits miniature 2.6 (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 VDC, 5 amps.

Miniature Banana Plug With Threaded Stud, Voltage Rating 2500 VDC
Threaded stud for rapid mounting. Solder turret for attachment of wires. Furnished with nickel-plated 4-40 hex nut, unassembled. Material: Miniature banana plug body — Brass; Spring — one-piece heat-treated beryllium copper. Fits miniature 2.6 (0.104) dia. banana jack. Finish: Gold-plated. Rating: 2500 VDC, 5 amps.

Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1502-ND 3276 26H1916 3276 70198000
Product Name Jacks, Plugs Banana Plug Banana Plug, 5A, Turret; Gender Pomona Jacks, Plugs Banana Plug; Plug; 5 A (Max.); Gold Plated Brass; Gold Plated Beryllium Copper
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220017-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details