TE Connectivity Ballast Connectors 3-2834334-3

Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 3-2834334-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
3-2834334-3
Ballast Connectors 3-2834334-3
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 320

Housing Features


  • Centerline (Pitch) (MM) : 4

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145003DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145003DKR-ND
Solid State Lighting Connector Assemblies A145003DKR-ND
"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145003CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145003CT-ND
Solid State Lighting Connector Assemblies A145003CT-ND
"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A145003TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A145003TR-ND
Solid State Lighting Connector Assemblies A145003TR-ND
"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 3 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 3-2834334-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
3-2834334-3
Solid State Lighting Connector Assemblies 3-2834334-3
4.0PITCH W/CAP ITB_3P_WHITE/BLAC

4.0PITCH W/CAP ITB_3P_WHITE/BLAC

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-2834334-3 A145003DKR-ND 3-2834334-3
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Mounting Board Mount Board Cutout, Surface Mount Board Cutout, Surface Mount
Voltage Rating 320 volts 320 volts
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data