TE Connectivity 300V Electronic Connector 328281

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
300V Electronic Connector
392-328281
300V Electronic Connector 392-328281
PIDG Terminal, Female, Crimp, 14-16 AWG, 300V, Blue Product overview: 328281 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328281 can be used for catalog matching and distributor lookup.

PIDG Terminal, Female, Crimp, 14-16 AWG, 300V, Blue Product overview: 328281 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328281 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spade Connectors - A27421-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A27421-ND
Spade Connectors A27421-ND
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG

Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG

Buy Now Datasheet
Fork Terminals - 7105509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
7105509
Fork Terminals 7105509
TE Connectivity 328281

TE Connectivity 328281

Supplier's Site
Fork Terminals - 7105509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
7105509P
Fork Terminals 7105509P
TE Connectivity 328281

TE Connectivity 328281

Supplier's Site
Fork Terminals - 1903183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
1903183
Fork Terminals 1903183
TE Connectivity 328281

TE Connectivity 328281

Supplier's Site
Spade Connectors - 328281 - ODG (Origin Data Global)
Shenzhen, China
Spade Connectors
328281
Spade Connectors 328281
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 328281 392-328281 A27421-ND 7105509 7105509P 328281
Product Name 300V Electronic Connector Spade Connectors Fork Terminals Fork Terminals Spade Connectors
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details