TE Connectivity Lugs 327944

Description
Terminal Connector Rectangular Standard 16-22 AWG 8 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Standard 16-22 AWG 8 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 327944-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Standard 16-22 AWG 8 Stud

Terminal Connector Rectangular Standard 16-22 AWG 8 Stud

Buy Now Datasheet
Stud Size - Metric Te Connectivity - 32AC5373 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Te Connectivity
32AC5373
Stud Size - Metric Te Connectivity 32AC5373
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes

Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6059 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity
69AH6059
Terminal, Ring Tongue, #8, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity 69AH6059
TERMINAL, RING TONGUE, #8, RED, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, RED, 16AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 327944-ND 32AC5373
Product Name Lugs Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data