TE Connectivity Ring Connectors 327654

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A99251-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A99251-ND
Ring Connectors A99251-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring, #4 Stud, Crimp, Red/green, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 87F5727 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #4 Stud, Crimp, Red/green, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
87F5727
Terminal, Ring, #4 Stud, Crimp, Red/green, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 87F5727
TERMINAL, RING, #4 STUD, CRIMP, RED/GREEN, 22-16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING, #4 STUD, CRIMP, RED/GREEN, 22-16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 15AC1602 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC1602
Stud Size - Metric Amp - Te Connectivity 15AC1602
Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 327654 A99251-ND 87F5727
Product Name Ring Connectors Terminal, Ring, #4 Stud, Crimp, Red/green, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers