TE Connectivity Standard Edge Connectors 3-284865-5

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 3-284865-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
3-284865-5
Standard Edge Connectors 3-284865-5
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VAC) : 63 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PBT GF Industry Standards Glow Wire Rating : GWEPT 750°C (Without Flame) Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 63

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : PBT GF

Industry Standards


  • Glow Wire Rating : GWEPT 750°C (Without Flame)

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Headers & Wire Housings - 3-284865-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
3-284865-5
Headers & Wire Housings 3-284865-5
DUOPLUG SIDE LOCK FEMALE CONN., 5 POS, F

DUOPLUG SIDE LOCK FEMALE CONN., 5 POS, F

Buy Now
Free Hanging, Panel Mount - A136942-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A136942-ND
Free Hanging, Panel Mount A136942-ND
5 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

5 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG

Buy Now Datasheet
Duoplug Side Lock Female Conn., 5 Pos, F Te Connectivity - 48AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Duoplug Side Lock Female Conn., 5 Pos, F Te Connectivity
48AC9895
Duoplug Side Lock Female Conn., 5 Pos, F Te Connectivity 48AC9895
DUOPLUG SIDE LOCK FEMALE CONN., 5 POS, F

DUOPLUG SIDE LOCK FEMALE CONN., 5 POS, F

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-284865-5 3-284865-5 A136942-ND 48AC9895
Product Name Standard Edge Connectors Headers & Wire Housings Free Hanging, Panel Mount Duoplug Side Lock Female Conn., 5 Pos, F Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Voltage Rating 63 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products