TE Connectivity Splice Connectors 328308

Description
TE Connectivity 328308 Splice Connector
Request a Quote Datasheet
Description
TE Connectivity 328308 Splice Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 1904045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1904045
Splice Connectors 1904045
TE Connectivity 328308 Splice Connector

TE Connectivity 328308 Splice Connector

Supplier's Site
Splice Connectors - 7105332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7105332P
Splice Connectors 7105332P
TE Connectivity 328308 Splice Connector

TE Connectivity 328308 Splice Connector

Supplier's Site
Splice Connectors - 7105332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7105332
Splice Connectors 7105332
TE Connectivity 328308 Splice Connector

TE Connectivity 328308 Splice Connector

Supplier's Site
Wire Splice Connectors - A27482-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27482-ND
Wire Splice Connectors A27482-ND
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-16 AWG Blue

Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-16 AWG Blue

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-328308
300V Electronic Connector 392-328308
14-16AWG Crimp Splice Terminal, Copper, Tin, Blue, Insulated, 300V Product overview: 328308 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328308 can be used for catalog matching and distributor lookup.

14-16AWG Crimp Splice Terminal, Copper, Tin, Blue, Insulated, 300V Product overview: 328308 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-328308 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1333707-328308 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1333707-328308
Connectors, Interconnects - Terminals - Wire Splice Connectors 1333707-328308
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333707-328308 Category: Connectors, Interconnects>Termin als>Wire Splice Connectors Packaging: Bulk Color: Blue Features: Serrated Mating Area Termination: Crimp Wire Gauge: 14-16 AWG Standard Package: 1,000 Terminal Type: Butt Splice, Closed End, Single Opening Insulation: Fully Insulated Number of Wire Entries: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -328308-SI,A27482,32 8308-ND RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333707-328308
Category: Connectors, Interconnects>Terminals>Wire Splice Connectors
Packaging: Bulk
Color: Blue
Features: Serrated Mating Area
Termination: Crimp
Wire Gauge: 14-16 AWG
Standard Package: 1,000
Terminal Type: Butt Splice, Closed End, Single Opening
Insulation: Fully Insulated
Number of Wire Entries: 1
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -328308-SI,A27482,328308-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sheung Wan, Hong Kong
Terminals
328308
Terminals 328308
Terminals STRIPPED WIRE CAP blue

Terminals STRIPPED WIRE CAP blue

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1904045 A27482-ND 392-328308 1333707-328308 328308 328308
Product Name Splice Connectors Wire Splice Connectors 300V Electronic Connector Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 328-1502-2 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Staking Flare
View Details
4 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details