Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Package: Tray
Product Status: Obsolete
Number of Positions: 37
Connector Type: Plug, Male Pins
Mounting Type: Through Hole
Shell Size, Connector Layout: 4 (DC, C)
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
37 Position D-Sub Plug, Male Pins Connector
3-1634221-2 - 37w D plg W B/L & 4-40 s/lock 15u g
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3-1634221-2-ND | 76AC5817 | |
| Product Name | Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies | D-Sub Connector Assemblies | 3-1634221-2 - 37W D Plg W B/l & 4-40 S/lock 15U G Amp - Te Connectivity |
| Mounting | Through Hole | Through Hole | |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins |