TE Connectivity Housings, Boots 316293-1

Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet
Description
3 Position Cluster Block Housing Connector Female, Receptacle Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A117580-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A117580-ND
Housings, Boots A117580-ND
3 Position Cluster Block Housing Connector Female, Receptacle Natural

3 Position Cluster Block Housing Connector Female, Receptacle Natural

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-316293-1
Electronic Connector 340-316293-1
Conn Housing RCP 3 POS Crimp ST Cable Mount Natural Bag Product overview: 316293-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-316293-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS Crimp ST Cable Mount Natural Bag Product overview: 316293-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-316293-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1333733-316293-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1333733-316293-1
Connectors, Interconnects - Terminals - Housings, Boots 1333733-316293-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333733-316293-1 Category: Connectors, Interconnects>Termin als>Housings, Boots Packaging: Bulk Number of Positions: 3 Color: Natural Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 3.18mm Dia Receptacle Standard Package: 200 Mounting: Free Hanging (In-Line) Style: Cluster Block Housing Terminal Type: Cluster Pin Stacking Direction: Side to Side Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -316293-1-CSI,-31629 3-1-SI,A117580,-3162 93-1-LSI,2266-316293 -1 Base Product Number: 316293 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333733-316293-1
Category: Connectors, Interconnects>Terminals>Housings, Boots
Packaging: Bulk
Number of Positions: 3
Color: Natural
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 3.18mm Dia Receptacle
Standard Package: 200
Mounting: Free Hanging (In-Line)
Style: Cluster Block Housing
Terminal Type: Cluster Pin
Stacking Direction: Side to Side
Material: Polybutylene Terephthalate (PBT), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -316293-1-CSI,-316293-1-SI,A117580,-316293-1-LSI,2266-316293-1
Base Product Number: 316293
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3.2 Cluster Block Hsg Natural Rohs Compliant Amp - Te Connectivity - 13H1019 - Newark, An Avnet Company
Chicago, IL, United States
3.2 Cluster Block Hsg Natural Rohs Compliant Amp - Te Connectivity
13H1019
3.2 Cluster Block Hsg Natural Rohs Compliant Amp - Te Connectivity 13H1019
3.2 CLUSTER BLOCK HSG NATURAL ROHS COMPLIANT: YES

3.2 CLUSTER BLOCK HSG NATURAL ROHS COMPLIANT: YES

Supplier's Site
3.2 Cluster Block Hsg Natural Amp - Te Connectivity - 76AC6463 - Newark, An Avnet Company
Chicago, IL, United States
3.2 Cluster Block Hsg Natural Amp - Te Connectivity
76AC6463
3.2 Cluster Block Hsg Natural Amp - Te Connectivity 76AC6463
3.2 CLUSTER BLOCK HSG NATURAL

3.2 CLUSTER BLOCK HSG NATURAL

Supplier's Site
Sheung Wan, Hong Kong
Terminals
316293-1
Terminals 316293-1
Terminals 3.2 CLUSTER BLOCK HSG NATURAL

Terminals 3.2 CLUSTER BLOCK HSG NATURAL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117580-ND 340-316293-1 1333733-316293-1 13H1019 316293-1
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots 3.2 Cluster Block Hsg Natural Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers