34 Pos 2.54mm Shrouded Header, Male Pin, Gold Plated, Thru-Hole Product overview: 3-1634688-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1634688-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128094-3-1634688-4
Packaging: Bulk
Number of Positions: 34
Mounting Style: Through Hole
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0μin (2.03μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Obsolete
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.343" (8.71mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.228" (5.80mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
BOX HEADER STRAIGHT 34 WAY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-3-1634688-4 | A104875-ND | 1128094-3-1634688-4 | 42AJ2450 |
| Product Name | Electronic Connector | Headers, Male Pins | Rectangular Connectors - 3-1634688-4 | Box Header Straight 34 Way Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Solder | ||
| Current Rating | 1.0 amps | 3.0 amps | 3.0 amps | |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |