CONN MAG TERM 13-18AWG CRIMP
Terminal Magnetic Connector 13-18 AWG Crimp
Connector Terminal SKT Crimp ST Cable Mount 13-18AWG Reel Product overview: 316292-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-316292-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364763-316292-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 316292
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 13-18 AWG
Termination: Crimp
Terminal Type: Cluster Pin Receptacle
3.2 CLUSTER REC L-TYPE ROHS COMPLIANT: YES
CONTACT, SOCKET, 18-13AWG, CRIMP; Product Range:Cluster Block; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 316293 Terminal Housings; Wire Size RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-316292-1CT-ND | 392-316292-1 | 316292-1 | 1364763-316292-1 | 13H1018 | 38AC3066 |
| Product Name | Magnetic Wire Connectors | Electronic Connector | Hermetic Connector | Connectors, Interconnects - Terminals - Magnetic Wire Connectors | 3.2 Cluster Rec L-Type Rohs Compliant Amp - Te Connectivity | Contact, Socket, 18-13Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 13 to 18 AWG | ? to 13 AWG |