"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 43POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-316-043-500-102-ND | 58AJ7812 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack |