TE Connectivity Connectors 316041-2

Description
DYNAMIC D-5 REC CONT. M L/P
Request a Quote Datasheet
Description
DYNAMIC D-5 REC CONT. M L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 316041-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
316041-2
Connectors 316041-2
DYNAMIC D-5 REC CONT. M L/P

DYNAMIC D-5 REC CONT. M L/P

Buy Now
Singapore, Singapore
30A Electronic Connector
332-316041-2
30A Electronic Connector 332-316041-2
Dynamic D-5 Assembly Tool, 10-12AWG Crimp, 30A, Gold Plated Product overview: 316041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-316041-2 can be used for catalog matching and distributor lookup.

Dynamic D-5 Assembly Tool, 10-12AWG Crimp, 30A, Gold Plated Product overview: 316041-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-316041-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A29272-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29272-ND
Rectangular Connector Contacts A29272-ND
Socket Contact Gold 10-12 AWG Crimp

Socket Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332676-316041-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332676-316041-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332676-316041-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332676-316041-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -316041-2-CSI,A29272 ,3160412,-316041-2-S I Base Product Number: 316041 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332676-316041-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -316041-2-CSI,A29272,3160412,-316041-2-SI
Base Product Number: 316041
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316041-2 332-316041-2 A29272-ND 1332676-316041-2
Product Name Connectors 30A Electronic Connector Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Terminal Blocks - 39.2204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers