TE Connectivity D-Sub Connector Assemblies 3-1634218-2

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A126098-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A126098-ND
D-Sub Connector Assemblies A126098-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies Package: Tray Product Status: Obsolete Connector Style: D-Sub Connector Type: Plug, Male Pins Mounting Type: Through Hole Flange Feature: Mating Side, Female Screwlock (4-40) Termination: Solder Shell Material, Finish: Steel, Nickel Plated

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Package: Tray
Product Status: Obsolete
Connector Style: D-Sub
Connector Type: Plug, Male Pins
Mounting Type: Through Hole
Flange Feature: Mating Side, Female Screwlock (4-40)
Termination: Solder
Shell Material, Finish: Steel, Nickel Plated

Buy Now Datasheet
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Plug, 9, Metal, Solder Amp - Te Connectivity - 18R0051 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Plug, 9, Metal, Solder Amp - Te Connectivity
18R0051
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Plug, 9, Metal, Solder Amp - Te Connectivity 18R0051
D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DA, Plug, 9, Metal, Solder

D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DA, Plug, 9, Metal, Solder

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A126098-ND 18R0051
Product Name D-Sub Connector Assemblies Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Plug, 9, Metal, Solder Amp - Te Connectivity
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26654-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details