Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Package: Tray
Product Status: Obsolete
Connector Type: Receptacle, Female Sockets
Number of Positions: 15
Number of Rows: 2
Mounting Type: Through Hole
Shell Size, Connector Layout: 2 (DA, A)
15 Pos Female D-Sub Connector, Straight, Through Hole, Gold Contacts Product overview: 3-1634223-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-3-1634223-2 can be used for catalog matching and distributor lookup.
15 Position D-Sub Receptacle, Female Sockets Connector
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 439-3-1634223-2 | A102054-ND | |
| Product Name | Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies | Through-Hole Electronic Connector | D-Sub Connector Assemblies |
| Mounting | Through Hole | Through Hole | |
| Gender | Female / Jack | ||
| Termination | Solder | ||
| Voltage Rating | 250 volts | 250 volts |