37 Position D-Sub Plug, Male Pins Connector
37W D PLG W B/L & 4-40 S/LOCK 15U GOLD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A118455-ND | 76AC5820 |
| Product Name | D-Sub Connector Assemblies | 37W D Plg W B/l & 4-40 S/lock 15U Gold Amp - Te Connectivity |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | |
| Mounting | Through Hole, Right Angle |