TE Connectivity Connector Hardware, Mounts, Locks & Retainers 316062-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 316062-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
316062-1
Connector Hardware, Mounts, Locks & Retainers 316062-1
Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 3

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A107996-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A107996-ND
Rectangular Connector Accessories A107996-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
Power Dbl Lock Plate 3P /6.5Mm Amp - Te Connectivity - 99X1802 - Newark, An Avnet Company
Chicago, IL, United States
Power Dbl Lock Plate 3P /6.5Mm Amp - Te Connectivity
99X1802
Power Dbl Lock Plate 3P /6.5Mm Amp - Te Connectivity 99X1802
POWER DBL LOCK PLATE 3P /6.5MM

POWER DBL LOCK PLATE 3P /6.5MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316062-1 A107996-ND 99X1802
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Power Dbl Lock Plate 3P /6.5Mm Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-232-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers