Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Package: Tray
Product Status: Obsolete
Connector Style: D-Sub
Connector Type: Receptacle, Female Sockets
Number of Positions: 15
Mounting Type: Through Hole, Right Angle
Shell Size, Connector Layout: 2 (DA, A)
Flange Feature: Mating Side, Female Screwlock (4-40)
CONN D-SUB RCPT 15POS R/A SLDR Product overview: 3-1634585-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-3-1634585-2 can be used for catalog matching and distributor lookup.
15 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS R/A SLDR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 439-3-1634585-2 | A118457-ND | 3-1634585-2 | |
| Product Name | Connectors, Interconnects -D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle | |
| Termination | Solder | Solder | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Category | D-Sub Connector |