TE Connectivity Magnetic Wire Connectors 316300-4

Description
Terminal Magnetic Connector 24-25 AWG Tab
Request a Quote Datasheet
Description
Terminal Magnetic Connector 24-25 AWG Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A117950TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A117950TR-ND
Magnetic Wire Connectors A117950TR-ND
Terminal Magnetic Connector 24-25 AWG Tab

Terminal Magnetic Connector 24-25 AWG Tab

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333497-316300-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333497-316300-4
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333497-316300-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333497-316300-4 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Features: QC .187 Termination: Tab Wire Gauge: 24-25 AWG Standard Package: 32,000 Terminal Type: Box IDC Size: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A117950TR,-316300-4- SI,A117950CT Base Product Number: 316300 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333497-316300-4
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Features: QC .187
Termination: Tab
Wire Gauge: 24-25 AWG
Standard Package: 32,000
Terminal Type: Box IDC
Size: 1
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A117950TR,-316300-4-SI,A117950CT
Base Product Number: 316300
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Std Mag-Mate .187 Poke-In Tab Te Connectivity - 99X1810 - Newark, An Avnet Company
Chicago, IL, United States
Std Mag-Mate .187 Poke-In Tab Te Connectivity
99X1810
Std Mag-Mate .187 Poke-In Tab Te Connectivity 99X1810
STD MAG-MATE .187 POKE-IN TAB

STD MAG-MATE .187 POKE-IN TAB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117950TR-ND 1333497-316300-4 99X1810
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors Std Mag-Mate .187 Poke-In Tab Te Connectivity
Contact Size (AWG) 24 to 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details