Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Magnetic Wire Connectors
Features: Serrated Termination
Package: Tape & Reel (TR) Cut Tape (CT)
Terminal Type: Cluster Pin Receptacle
Alternative Parts (Cross-Reference): Cross
Wire Gauge: 15-22 AWG
Terminal Magnetic Connector 15-22 AWG Crimp
3.2 CLUSTER REC S-TYPE ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316294-1 | 17-316294-1TR-ND | 13H1020 | |
| Product Name | Hermetic Connector | Connectors, Interconnects Terminals Magnetic Wire Connectors | Magnetic Wire Connectors | 3.2 Cluster Rec S-Type Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 15 to 22 AWG |