48 Pos RA Shrouded Header, 2.5mm Pitch, Signal, Tin Plating Product overview: 316370-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-316370-6 can be used for catalog matching and distributor lookup.
Connector Header Through Hole, Right Angle 48 position
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Multi-Lock
Contact Type: Tab
Package: Tray
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connectors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-316370-6 | A122199-ND | 316370-6 | 71P5238 | |
| Product Name | Electronic Connector | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Amp - Te Connectivity | |
| Gender | Female / Jack |