MICROSIM 6P SMT 1.43MM SWCTR
7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold
CONNECTOR, MICRO SIM, PUSH-PUSH, 6POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:Push-Push;
CONNECTOR, MICRO SIM, PUSH-PUSH, 6POS ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | SIM7155-6-1-14-A | 2073-SIM7155-6-1-14-ATR-ND | 53AJ1984 |
| Product Name | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | PC Card Sockets | Connector, Micro Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology) |
| Connector Type | Micro Connector and Nano Connector | Connector | Micro Connector and Nano Connector |